Vishay Precision Group Ptf-56 90.9K 1% T-13 Re7 Vishay PTF5690K900FYR7

Description
PTF-56 90.9K 1% T-13 RE7
Description
PTF-56 90.9K 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 90.9K 1% T-13 Re7 Vishay - 58C2883 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 90.9K 1% T-13 Re7 Vishay
58C2883
Ptf-56 90.9K 1% T-13 Re7 Vishay 58C2883
PTF-56 90.9K 1% T-13 RE7

PTF-56 90.9K 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2883
Product Name Ptf-56 90.9K 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details