VISHAY PRECISION GROUP
PTF5690K000TYR6 -- PTF-56 90K .01% T-13 RE6 VISHAY
Vishay Precision Group
Ptf-56 90K .01% T-13 Re6 Vishay
PTF5690K000TYR6
Description
PTF-56 90K .01% T-13 RE6
Description
PTF-56 90K .01% T-13 RE6
Suppliers
Ptf-56 90K .01% T-13 Re6 Vishay
58C2864
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2864 |
|
Product Name
|
Ptf-56 90K .01% T-13 Re6 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
13.3 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details