Vishay Precision Group Ptf-56 90K .1% T-16 Re7 Vishay PTF5690K000BZR7

Description
PTF-56 90K .1% T-16 RE7
Description
PTF-56 90K .1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 90K .1% T-16 Re7 Vishay - 58C2859 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 90K .1% T-16 Re7 Vishay
58C2859
Ptf-56 90K .1% T-16 Re7 Vishay 58C2859
PTF-56 90K .1% T-16 RE7

PTF-56 90K .1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2859
Product Name Ptf-56 90K .1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details