Vishay Precision Group Ptf-56 90K .1% T-13 Re5 Vishay PTF5690K000BYWF

Description
PTF-56 90K .1% T-13 RE5
Description
PTF-56 90K .1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 90K .1% T-13 Re5 Vishay - 58C2856 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 90K .1% T-13 Re5 Vishay
58C2856
Ptf-56 90K .1% T-13 Re5 Vishay 58C2856
PTF-56 90K .1% T-13 RE5

PTF-56 90K .1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2856
Product Name Ptf-56 90K .1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details