Vishay Precision Group Ptf-56 90K .1% T-13 Re6 Vishay PTF5690K000BYR6

Description
PTF-56 90K .1% T-13 RE6
Description
PTF-56 90K .1% T-13 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 90K .1% T-13 Re6 Vishay - 58C2852 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 90K .1% T-13 Re6 Vishay
58C2852
Ptf-56 90K .1% T-13 Re6 Vishay 58C2852
PTF-56 90K .1% T-13 RE6

PTF-56 90K .1% T-13 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2852
Product Name Ptf-56 90K .1% T-13 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details