Vishay Precision Group Ptf-56 90K .1% T-10 Re6 Vishay PTF5690K000BXR6

Description
PTF-56 90K .1% T-10 RE6
Description
PTF-56 90K .1% T-10 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 90K .1% T-10 Re6 Vishay - 58C2848 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 90K .1% T-10 Re6 Vishay
58C2848
Ptf-56 90K .1% T-10 Re6 Vishay 58C2848
PTF-56 90K .1% T-10 RE6

PTF-56 90K .1% T-10 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2848
Product Name Ptf-56 90K .1% T-10 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details