VISHAY PRECISION GROUP
PTF5690K000BXBF -- PTF-56 90K .1% T-10 B14 VISHAY
Vishay Precision Group
Ptf-56 90K .1% T-10 B14 Vishay
PTF5690K000BXBF
Description
PTF-56 90K .1% T-10 B14
Description
PTF-56 90K .1% T-10 B14
Suppliers
Ptf-56 90K .1% T-10 B14 Vishay
58C2847
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2847 |
|
Product Name
|
Ptf-56 90K .1% T-10 B14 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
511 ohms
View Details
3 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details