VISHAY PRECISION GROUP
PTF568K9800FZR6 -- PTF-56 8.98K 1% T-16 RE6 VISHAY
Vishay Precision Group
Ptf-56 8.98K 1% T-16 Re6 Vishay
PTF568K9800FZR6
Description
PTF-56 8.98K 1% T-16 RE6
Description
PTF-56 8.98K 1% T-16 RE6
Suppliers
Ptf-56 8.98K 1% T-16 Re6 Vishay
58C2334
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2334 |
|
Product Name
|
Ptf-56 8.98K 1% T-16 Re6 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Category / Application
Current Sensing
Mounting / Packaging
ThroughHole; Axial Leads
Resistance Range
0.0100 to 1 ohms
View Details
Resistance Range
45000 ohms
Tolerance
20 +/- %
Power Rating
30 watts
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details