VISHAY PRECISION GROUP
PTF568K8700FZR7 -- PTF-56 8.87K 1% T-16 RE7 VISHAY
Vishay Precision Group
Ptf-56 8.87K 1% T-16 Re7 Vishay
PTF568K8700FZR7
Description
PTF-56 8.87K 1% T-16 RE7
Description
PTF-56 8.87K 1% T-16 RE7
Suppliers
Ptf-56 8.87K 1% T-16 Re7 Vishay
58C2325
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2325 |
|
Product Name
|
Ptf-56 8.87K 1% T-16 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
15 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details