Vishay Precision Group Ptf-56 8.5K 1% T-13 Re7 Vishay PTF568K5000FYR7

Description
PTF-56 8.5K 1% T-13 RE7
Description
PTF-56 8.5K 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 8.5K 1% T-13 Re7 Vishay - 58C2275 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 8.5K 1% T-13 Re7 Vishay
58C2275
Ptf-56 8.5K 1% T-13 Re7 Vishay 58C2275
PTF-56 8.5K 1% T-13 RE7

PTF-56 8.5K 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2275
Product Name Ptf-56 8.5K 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details