Res Metal Film 8.06K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Resistor,Metal Film,8.06KOhms,300WV
| ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | PTF568K0600FZBF | 58C2243 |
| Product Name | Res Metal Film 8.06K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole | Resistor,metal Film,8.06Kohms,300Wv,1+/-% Tol,-5,5Ppm-Tc Vishay |
| Technology / Construction | MetalFilm | MetalFilm |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % |