Vishay Precision Group Ptf-56 8.06K 1% T-13 Re5 Vishay PTF568K0600FYWF

Description
PTF-56 8.06K 1% T-13 RE5
Description
PTF-56 8.06K 1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 8.06K 1% T-13 Re5 Vishay - 58C2242 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 8.06K 1% T-13 Re5 Vishay
58C2242
Ptf-56 8.06K 1% T-13 Re5 Vishay 58C2242
PTF-56 8.06K 1% T-13 RE5

PTF-56 8.06K 1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2242
Product Name Ptf-56 8.06K 1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - 1-1614905-0 - Powell Electronics, Inc.
Specs
Configuration Single Resistor
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details