VISHAY PRECISION GROUP
PTF568K0600FYR8 -- PTF-56 8.06K 1% T-13 RE8 VISHAY
Vishay Precision Group
Ptf-56 8.06K 1% T-13 Re8 Vishay
PTF568K0600FYR8
Description
PTF-56 8.06K 1% T-13 RE8
Description
PTF-56 8.06K 1% T-13 RE8
Suppliers
Ptf-56 8.06K 1% T-13 Re8 Vishay
58C2241
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2241 |
|
Product Name
|
Ptf-56 8.06K 1% T-13 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3900 ohms
Tolerance
5 +/- %
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details