VISHAY PRECISION GROUP
PTF568K0600FYR7 -- PTF-56 8.06K 1% T-13 RE7 VISHAY
Vishay Precision Group
Ptf-56 8.06K 1% T-13 Re7 Vishay
PTF568K0600FYR7
Description
PTF-56 8.06K 1% T-13 RE7
Description
PTF-56 8.06K 1% T-13 RE7
Suppliers
Ptf-56 8.06K 1% T-13 Re7 Vishay
58C2240
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2240 |
|
Product Name
|
Ptf-56 8.06K 1% T-13 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Mounting / Packaging
4-SIP
Resistance Range
0.0050 ohms
Operating Temperature
-55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details