Vishay Precision Group Ptf-56 8.032K .1% T-16 B14 Vishay PTF568K0320BZBF

Description
PTF-56 8.032K .1% T-16 B14
Description
PTF-56 8.032K .1% T-16 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 8.032K .1% T-16 B14 Vishay - 58C2216 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 8.032K .1% T-16 B14 Vishay
58C2216
Ptf-56 8.032K .1% T-16 B14 Vishay 58C2216
PTF-56 8.032K .1% T-16 B14

PTF-56 8.032K .1% T-16 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2216
Product Name Ptf-56 8.032K .1% T-16 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details