Vishay Precision Group Ptf-56 8K .02% T-16 Re8 Vishay PTF568K0000QZR8

Description
PTF-56 8K .02% T-16 RE8
Description
PTF-56 8K .02% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 8K .02% T-16 Re8 Vishay - 58C2208 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 8K .02% T-16 Re8 Vishay
58C2208
Ptf-56 8K .02% T-16 Re8 Vishay 58C2208
PTF-56 8K .02% T-16 RE8

PTF-56 8K .02% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2208
Product Name Ptf-56 8K .02% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details