VISHAY PRECISION GROUP
PTF568K0000BYR7 -- PTF-56 8K .1% T-13 RE7 VISHAY
Vishay Precision Group
Ptf-56 8K .1% T-13 Re7 Vishay
PTF568K0000BYR7
Description
PTF-56 8K .1% T-13 RE7
Description
PTF-56 8K .1% T-13 RE7
Suppliers
Ptf-56 8K .1% T-13 Re7 Vishay
58C2193
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2193 |
|
Product Name
|
Ptf-56 8K .1% T-13 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Mounting / Packaging
ThroughHole
Resistance Range
4.7 ohms
Tolerance
5 +/- %
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details