Vishay Precision Group Ptf-56 8K .05% T-16 Re5 Vishay PTF568K0000AZWF

Description
PTF-56 8K .05% T-16 RE5
Description
PTF-56 8K .05% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 8K .05% T-16 Re5 Vishay - 58C2189 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 8K .05% T-16 Re5 Vishay
58C2189
Ptf-56 8K .05% T-16 Re5 Vishay 58C2189
PTF-56 8K .05% T-16 RE5

PTF-56 8K .05% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2189
Product Name Ptf-56 8K .05% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details