Vishay Precision Group Ptf-56 8K .05% T-13 Re5 Vishay PTF568K0000AYWF

Description
PTF-56 8K .05% T-13 RE5
Description
PTF-56 8K .05% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 8K .05% T-13 Re5 Vishay - 58C2184 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 8K .05% T-13 Re5 Vishay
58C2184
Ptf-56 8K .05% T-13 Re5 Vishay 58C2184
PTF-56 8K .05% T-13 RE5

PTF-56 8K .05% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2184
Product Name Ptf-56 8K .05% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Through Hole Resistors - 1375554-PBV-R015-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details