Vishay Precision Group Ptf-56 87.3K .02% T-16 Re5 Vishay PTF5687K300QZWF

Description
PTF-56 87.3K .02% T-16 RE5
Description
PTF-56 87.3K .02% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 87.3K .02% T-16 Re5 Vishay - 58C2624 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 87.3K .02% T-16 Re5 Vishay
58C2624
Ptf-56 87.3K .02% T-16 Re5 Vishay 58C2624
PTF-56 87.3K .02% T-16 RE5

PTF-56 87.3K .02% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2624
Product Name Ptf-56 87.3K .02% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details