Vishay Precision Group METAL FILM/PRECISION,1/8W,87.16K,.01%,15PPM,BULK PTF5687K160TXBF

Description
METAL FILM/PRECISION,1/8W, 87.16K,.01%,15PPM,BU LK
Request a Quote
Description
METAL FILM/PRECISION,1/8W, 87.16K,.01%,15PPM,BU LK
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
METAL FILM/PRECISION,1/8W,87.16K,.01%,15PPM,BULK - PTF5687K160TXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM/PRECISION,1/8W,87.16K,.01%,15PPM,BULK
PTF5687K160TXBF
METAL FILM/PRECISION,1/8W,87.16K,.01%,15PPM,BULK PTF5687K160TXBF
METAL FILM/PRECISION,1/8W, 87.16K,.01%,15PPM,BU LK

METAL FILM/PRECISION,1/8W,87.16K,.01%,15PPM,BULK

Supplier's Site
Ptf-56 87.16K .01% T-10 B14 Vishay - 58C2615 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 87.16K .01% T-10 B14 Vishay
58C2615
Ptf-56 87.16K .01% T-10 B14 Vishay 58C2615
PTF-56 87.16K .01% T-10 B14

PTF-56 87.16K .01% T-10 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5687K160TXBF 58C2615
Product Name METAL FILM/PRECISION,1/8W,87.16K,.01%,15PPM,BULK Ptf-56 87.16K .01% T-10 B14 Vishay
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R753JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details