Vishay Precision Group Ptf-56 85.6K .1% T-13 Re7 Vishay PTF5685K600BYR7

Description
PTF-56 85.6K .1% T-13 RE7
Description
PTF-56 85.6K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 85.6K .1% T-13 Re7 Vishay - 58C2548 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 85.6K .1% T-13 Re7 Vishay
58C2548
Ptf-56 85.6K .1% T-13 Re7 Vishay 58C2548
PTF-56 85.6K .1% T-13 RE7

PTF-56 85.6K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2548
Product Name Ptf-56 85.6K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details