Vishay Precision Group Ptf-56 85K 1% T-16 Re5 Vishay PTF5685K000FZWF

Description
PTF-56 85K 1% T-16 RE5
Description
PTF-56 85K 1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 85K 1% T-16 Re5 Vishay - 58C2544 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 85K 1% T-16 Re5 Vishay
58C2544
Ptf-56 85K 1% T-16 Re5 Vishay 58C2544
PTF-56 85K 1% T-16 RE5

PTF-56 85K 1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2544
Product Name Ptf-56 85K 1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C201J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details