Vishay Precision Group Ptf-56 84.5K .05% T-10 Re7 Vishay PTF5684K500AXR7

Description
PTF-56 84.5K .05% T-10 RE7
Description
PTF-56 84.5K .05% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 84.5K .05% T-10 Re7 Vishay - 58C2526 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 84.5K .05% T-10 Re7 Vishay
58C2526
Ptf-56 84.5K .05% T-10 Re7 Vishay 58C2526
PTF-56 84.5K .05% T-10 RE7

PTF-56 84.5K .05% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2526
Product Name Ptf-56 84.5K .05% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C913J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details