Vishay Precision Group Ptf-56 83.5K .5% T-13 Re7 Vishay PTF5683K500DYR7

Description
PTF-56 83.5K .5% T-13 RE7
Description
PTF-56 83.5K .5% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 83.5K .5% T-13 Re7 Vishay - 58C2511 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 83.5K .5% T-13 Re7 Vishay
58C2511
Ptf-56 83.5K .5% T-13 Re7 Vishay 58C2511
PTF-56 83.5K .5% T-13 RE7

PTF-56 83.5K .5% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2511
Product Name Ptf-56 83.5K .5% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1311292 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details