Vishay Precision Group Ptf-56 83.3K .1% T-16 B14 Vishay PTF5683K300BZBF

Description
PTF-56 83.3K .1% T-16 B14
Description
PTF-56 83.3K .1% T-16 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 83.3K .1% T-16 B14 Vishay - 58C2504 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 83.3K .1% T-16 B14 Vishay
58C2504
Ptf-56 83.3K .1% T-16 B14 Vishay 58C2504
PTF-56 83.3K .1% T-16 B14

PTF-56 83.3K .1% T-16 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2504
Product Name Ptf-56 83.3K .1% T-16 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details