Vishay Precision Group Ptf-56 83.3K .1% T-10 Re5 Vishay PTF5683K300BXWF

Description
PTF-56 83.3K .1% T-10 RE5
Description
PTF-56 83.3K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 83.3K .1% T-10 Re5 Vishay - 58C2503 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 83.3K .1% T-10 Re5 Vishay
58C2503
Ptf-56 83.3K .1% T-10 Re5 Vishay 58C2503
PTF-56 83.3K .1% T-10 RE5

PTF-56 83.3K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2503
Product Name Ptf-56 83.3K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details