Vishay Precision Group Ptf-56 82.5 1% T-13 Re8 Vishay PTF5682R500FYR8

Description
PTF-56 82.5 1% T-13 RE8
Description
PTF-56 82.5 1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 82.5 1% T-13 Re8 Vishay - 58C2470 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 82.5 1% T-13 Re8 Vishay
58C2470
Ptf-56 82.5 1% T-13 Re8 Vishay 58C2470
PTF-56 82.5 1% T-13 RE8

PTF-56 82.5 1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2470
Product Name Ptf-56 82.5 1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614930-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3570 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details