Vishay Precision Group Ptf-56 82.5 1% T-13 Re7 Vishay PTF5682R500FYR7

Description
PTF-56 82.5 1% T-13 RE7
Description
PTF-56 82.5 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 82.5 1% T-13 Re7 Vishay - 58C2469 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 82.5 1% T-13 Re7 Vishay
58C2469
Ptf-56 82.5 1% T-13 Re7 Vishay 58C2469
PTF-56 82.5 1% T-13 RE7

PTF-56 82.5 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2469
Product Name Ptf-56 82.5 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details