VISHAY PRECISION GROUP
PTF5682R500FXR8 -- PTF-56 82.5 1% T-10 RE8 VISHAY
Vishay Precision Group
Ptf-56 82.5 1% T-10 Re8 Vishay
PTF5682R500FXR8
Description
PTF-56 82.5 1% T-10 RE8
Description
PTF-56 82.5 1% T-10 RE8
Suppliers
Ptf-56 82.5 1% T-10 Re8 Vishay
58C2465
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2465 |
|
Product Name
|
Ptf-56 82.5 1% T-10 Re8 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
22 ohms
Tolerance
5 +/- %
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details