Vishay Precision Group Ptf-56 81.4K .25% T-10 Re5 Vishay PTF5681K400CXWF

Description
PTF-56 81.4K .25% T-10 RE5
Description
PTF-56 81.4K .25% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 81.4K .25% T-10 Re5 Vishay - 58C2440 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 81.4K .25% T-10 Re5 Vishay
58C2440
Ptf-56 81.4K .25% T-10 Re5 Vishay 58C2440
PTF-56 81.4K .25% T-10 RE5

PTF-56 81.4K .25% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2440
Product Name Ptf-56 81.4K .25% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Adjustable Resistors - 1445505 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details