Vishay Precision Group Ptf-56 81.4K .25% T-10 B14 Vishay PTF5681K400CXBF

Description
PTF-56 81.4K .25% T-10 B14
Description
PTF-56 81.4K .25% T-10 B14

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 81.4K .25% T-10 B14 Vishay - 58C2436 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 81.4K .25% T-10 B14 Vishay
58C2436
Ptf-56 81.4K .25% T-10 B14 Vishay 58C2436
PTF-56 81.4K .25% T-10 B14

PTF-56 81.4K .25% T-10 B14

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2436
Product Name Ptf-56 81.4K .25% T-10 B14 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622828-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 102000 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details