Vishay Precision Group Ptf-56 80.1 1% T-16 Re5 Vishay PTF5680R100FZWF

Description
PTF-56 80.1 1% T-16 RE5
Description
PTF-56 80.1 1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80.1 1% T-16 Re5 Vishay - 58C2396 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80.1 1% T-16 Re5 Vishay
58C2396
Ptf-56 80.1 1% T-16 Re5 Vishay 58C2396
PTF-56 80.1 1% T-16 RE5

PTF-56 80.1 1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2396
Product Name Ptf-56 80.1 1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details