Vishay Precision Group Res Metal Film 80.1 Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5680R100FZBF

Description
Res Metal Film 80.1 Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 80.1 Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 80.1 Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF5680R100FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 80.1 Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF5680R100FZBF
Res Metal Film 80.1 Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5680R100FZBF
Res Metal Film 80.1 Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 80.1 Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf-56 80.1 1% T-16 B14 Vishay - 58C2392 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80.1 1% T-16 B14 Vishay
58C2392
Ptf-56 80.1 1% T-16 B14 Vishay 58C2392
PTF-56 80.1 1% T-16 B14

PTF-56 80.1 1% T-16 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5680R100FZBF 58C2392
Product Name Res Metal Film 80.1 Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf-56 80.1 1% T-16 B14 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1249321 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C333J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers