VISHAY PRECISION GROUP
PTF5680K600FZWF -- PTF-56 80.6K 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-56 80.6K 1% T-16 Re5 Vishay
PTF5680K600FZWF
Description
PTF-56 80.6K 1% T-16 RE5
Description
PTF-56 80.6K 1% T-16 RE5
Suppliers
Ptf-56 80.6K 1% T-16 Re5 Vishay
58C2386
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2386 |
|
Product Name
|
Ptf-56 80.6K 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
2 suppliers
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details