Vishay Precision Group Ptf-56 80.6K 1% T-16 Re8 Vishay PTF5680K600FZR8

Description
PTF-56 80.6K 1% T-16 RE8
Description
PTF-56 80.6K 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80.6K 1% T-16 Re8 Vishay - 58C2385 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80.6K 1% T-16 Re8 Vishay
58C2385
Ptf-56 80.6K 1% T-16 Re8 Vishay 58C2385
PTF-56 80.6K 1% T-16 RE8

PTF-56 80.6K 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2385
Product Name Ptf-56 80.6K 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details