Vishay Precision Group Ptf-56 80K .01% T-16 Re5 Vishay PTF5680K000TZWF

Description
PTF-56 80K .01% T-16 RE5
Description
PTF-56 80K .01% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80K .01% T-16 Re5 Vishay - 58C2363 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K .01% T-16 Re5 Vishay
58C2363
Ptf-56 80K .01% T-16 Re5 Vishay 58C2363
PTF-56 80K .01% T-16 RE5

PTF-56 80K .01% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2363
Product Name Ptf-56 80K .01% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614964-1 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details