Vishay Precision Group Ptf-56 80K .01% T-16 Re8 Vishay PTF5680K000TZR8

Description
PTF-56 80K .01% T-16 RE8
Description
PTF-56 80K .01% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80K .01% T-16 Re8 Vishay - 58C2362 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K .01% T-16 Re8 Vishay
58C2362
Ptf-56 80K .01% T-16 Re8 Vishay 58C2362
PTF-56 80K .01% T-16 RE8

PTF-56 80K .01% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2362
Product Name Ptf-56 80K .01% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers