Vishay Precision Group Ptf-56 80K .01% T-16 Re6 Vishay PTF5680K000TZR6

Description
PTF-56 80K .01% T-16 RE6
Description
PTF-56 80K .01% T-16 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80K .01% T-16 Re6 Vishay - 58C2360 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K .01% T-16 Re6 Vishay
58C2360
Ptf-56 80K .01% T-16 Re6 Vishay 58C2360
PTF-56 80K .01% T-16 RE6

PTF-56 80K .01% T-16 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2360
Product Name Ptf-56 80K .01% T-16 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details