VISHAY PRECISION GROUP
PTF5680K000FZWF -- PTF-56 80K 1% T-16 RE5 VISHAY
Vishay Precision Group
Ptf-56 80K 1% T-16 Re5 Vishay
PTF5680K000FZWF
Description
PTF-56 80K 1% T-16 RE5
Description
PTF-56 80K 1% T-16 RE5
Suppliers
Ptf-56 80K 1% T-16 Re5 Vishay
58C2358
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C2358 |
|
Product Name
|
Ptf-56 80K 1% T-16 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
ThroughHole
Resistance Range
3300 ohms
Tolerance
5 +/- %
View Details
3 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details