Vishay Precision Group Ptf-56 80K 1% T-16 Re6 Vishay PTF5680K000FZR6

Description
PTF-56 80K 1% T-16 RE6
Description
PTF-56 80K 1% T-16 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80K 1% T-16 Re6 Vishay - 58C2355 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K 1% T-16 Re6 Vishay
58C2355
Ptf-56 80K 1% T-16 Re6 Vishay 58C2355
PTF-56 80K 1% T-16 RE6

PTF-56 80K 1% T-16 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2355
Product Name Ptf-56 80K 1% T-16 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R204JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details