Vishay Precision Group Res Metal Film 80K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5680K000FZBF

Description
Res Metal Film 80K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 80K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 80K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole - PTF5680K000FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 80K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole
PTF5680K000FZBF
Res Metal Film 80K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole PTF5680K000FZBF
Res Metal Film 80K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 80K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf-56 80K 1% T-16 B14 Vishay - 58C2353 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K 1% T-16 B14 Vishay
58C2353
Ptf-56 80K 1% T-16 B14 Vishay 58C2353
PTF-56 80K 1% T-16 B14

PTF-56 80K 1% T-16 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5680K000FZBF 58C2353
Product Name Res Metal Film 80K Ohm 1% 1/8W ¦5ppm/¦C AXL Thru-Hole Ptf-56 80K 1% T-16 B14 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details