Vishay Precision Group Ptf-56 80K .1% T-16 Re5 Vishay PTF5680K000BZWF

Description
PTF-56 80K .1% T-16 RE5
Description
PTF-56 80K .1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80K .1% T-16 Re5 Vishay - 58C2352 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K .1% T-16 Re5 Vishay
58C2352
Ptf-56 80K .1% T-16 Re5 Vishay 58C2352
PTF-56 80K .1% T-16 RE5

PTF-56 80K .1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2352
Product Name Ptf-56 80K .1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614782-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 680 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details