Vishay Precision Group Ptf-56 80K .1% T-16 Re8 Vishay PTF5680K000BZR8

Description
PTF-56 80K .1% T-16 RE8
Description
PTF-56 80K .1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80K .1% T-16 Re8 Vishay - 58C2351 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K .1% T-16 Re8 Vishay
58C2351
Ptf-56 80K .1% T-16 Re8 Vishay 58C2351
PTF-56 80K .1% T-16 RE8

PTF-56 80K .1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2351
Product Name Ptf-56 80K .1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details