Vishay Precision Group Ptf-56 80K .1% T-16 Re6 Vishay PTF5680K000BZR6

Description
PTF-56 80K .1% T-16 RE6
Description
PTF-56 80K .1% T-16 RE6

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 80K .1% T-16 Re6 Vishay - 58C2349 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K .1% T-16 Re6 Vishay
58C2349
Ptf-56 80K .1% T-16 Re6 Vishay 58C2349
PTF-56 80K .1% T-16 RE6

PTF-56 80K .1% T-16 RE6

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C2349
Product Name Ptf-56 80K .1% T-16 Re6 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details