Vishay Precision Group Res Metal Film 80K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5680K000BYBF

Description
Res Metal Film 80K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote
Description
Res Metal Film 80K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 80K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole - PTF5680K000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 80K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole
PTF5680K000BYBF
Res Metal Film 80K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole PTF5680K000BYBF
Res Metal Film 80K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 80K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Ptf-56 80K .1% T-13 B14 Vishay - 58C2343 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 80K .1% T-13 B14 Vishay
58C2343
Ptf-56 80K .1% T-13 B14 Vishay 58C2343
PTF-56 80K .1% T-13 B14

PTF-56 80K .1% T-13 B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF5680K000BYBF 58C2343
Product Name Res Metal Film 80K Ohm 0.1% 1/8W ¦10ppm/¦C AXL Thru-Hole Ptf-56 80K .1% T-13 B14 Vishay
Technology / Construction MetalFilm
Mounting / Packaging ThroughHole
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers