Vishay Precision Group Ptf-56 7.99K .01% T-13 Re5 Vishay PTF567K9900TYWF

Description
PTF-56 7.99K .01% T-13 RE5
Description
PTF-56 7.99K .01% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.99K .01% T-13 Re5 Vishay - 58C1907 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.99K .01% T-13 Re5 Vishay
58C1907
Ptf-56 7.99K .01% T-13 Re5 Vishay 58C1907
PTF-56 7.99K .01% T-13 RE5

PTF-56 7.99K .01% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1907
Product Name Ptf-56 7.99K .01% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details