Vishay Precision Group Ptf-56 7.96K .1% T-16 Re5 Vishay PTF567K9600BZWF

Description
PTF-56 7.96K .1% T-16 RE5
Description
PTF-56 7.96K .1% T-16 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.96K .1% T-16 Re5 Vishay - 58C1902 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.96K .1% T-16 Re5 Vishay
58C1902
Ptf-56 7.96K .1% T-16 Re5 Vishay 58C1902
PTF-56 7.96K .1% T-16 RE5

PTF-56 7.96K .1% T-16 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1902
Product Name Ptf-56 7.96K .1% T-16 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6190 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details