Vishay Precision Group Ptf-56 7.87K 1% T-16 Re7 Vishay PTF567K8700FZR7

Description
PTF-56 7.87K 1% T-16 RE7
Description
PTF-56 7.87K 1% T-16 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.87K 1% T-16 Re7 Vishay - 58C1884 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.87K 1% T-16 Re7 Vishay
58C1884
Ptf-56 7.87K 1% T-16 Re7 Vishay 58C1884
PTF-56 7.87K 1% T-16 RE7

PTF-56 7.87K 1% T-16 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1884
Product Name Ptf-56 7.87K 1% T-16 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details