Vishay Precision Group Ptf-56 7.87K 1% T-13 Re7 Vishay PTF567K8700FYR7

Description
PTF-56 7.87K 1% T-13 RE7
Description
PTF-56 7.87K 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-56 7.87K 1% T-13 Re7 Vishay - 58C1879 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-56 7.87K 1% T-13 Re7 Vishay
58C1879
Ptf-56 7.87K 1% T-13 Re7 Vishay 58C1879
PTF-56 7.87K 1% T-13 RE7

PTF-56 7.87K 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C1879
Product Name Ptf-56 7.87K 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details